TE Connectivity Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 470R 5%

Description
RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7149
Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7149
RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7149
Product Name Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details