TE Connectivity Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 470R 1%

Description
RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6198
Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6198
RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 470R, 35W, TO-220, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6198
Product Name Res, 470R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details