TE Connectivity Res, 3K3, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 3K3 1%

Description
RES, 3K3, 35W, TO-220, THICK FILM; Resistance:3.3kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 35W, TO-220, THICK FILM; Resistance:3.3kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6192
Res, 3K3, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6192
RES, 3K3, 35W, TO-220, THICK FILM; Resistance:3.3kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 3K3, 35W, TO-220, THICK FILM; Resistance:3.3kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6192
Product Name Res, 3K3, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 3300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details