TE Connectivity Res, 33R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 33R 1%

Description
RES, 33R, 35W, TO-220, THICK FILM; Resistance:33ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Description
RES, 33R, 35W, TO-220, THICK FILM; Resistance:33ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 33R, 35W, TO-220 from the MPT Series is a thick film power resistor designed for high power dissipation in a compact form factor. It has a resistance value of 33 ohms and a power rating of 35 watts when mounted on a suitable heatsink. The maximum operating voltage is 350V, and it features a tolerance of ±1%. This resistor is suitable for applications requiring low inductance, such as snubber circuits and switch mode power supplies. It operates effectively within a temperature range of -65°C to 150°C and has a dielectric strength of 1800VAC. The resistor is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor 33R, 35W, TO-220 from the MPT Series is a thick film power resistor designed for high power dissipation in a compact form factor. It has a resistance value of 33 ohms and a power rating of 35 watts when mounted on a suitable heatsink. The maximum operating voltage is 350V, and it features a tolerance of ±1%. This resistor is suitable for applications requiring low inductance, such as snubber circuits and switch mode power supplies. It operates effectively within a temperature range of -65°C to 150°C and has a dielectric strength of 1800VAC. The resistor is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7141
Res, 33R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7141
RES, 33R, 35W, TO-220, THICK FILM; Resistance:33ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 33R, 35W, TO-220, THICK FILM; Resistance:33ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7141
Product Name Res, 33R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details