TE Connectivity Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 2K2 1%

Description
RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6188
Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6188
RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6188
Product Name Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 2200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details