TE Connectivity Res, 22R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 22R 5%

Description
RES, 22R, 35W, TO-220, THICK FILM; Resistance:22ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Description
RES, 22R, 35W, TO-220, THICK FILM; Resistance:22ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7134
Res, 22R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7134
RES, 22R, 35W, TO-220, THICK FILM; Resistance:22ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 22R, 35W, TO-220, THICK FILM; Resistance:22ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7134
Product Name Res, 22R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details