TE Connectivity Res, 1R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 1R0 1%

Description
RES, 1R, 35W, TO-220, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 35W, TO-220, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7114
Res, 1R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7114
RES, 1R, 35W, TO-220, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

RES, 1R, 35W, TO-220, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7114
Product Name Res, 1R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details