TE Connectivity Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 1K0 1%

Description
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6179
Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6179
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6179
Product Name Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details