The Resistor, 12R, 35W, TO-220, Thick Film from the MPT Series is designed for high power applications with a rated power of 35W when mounted on a suitable heatsink. It features a resistance value of 12 ohms and a maximum operating voltage of 350V. The resistor is constructed with a thick film technology, ensuring low inductance and high reliability. It operates effectively within a temperature range of -65°C to 150°C and has a dielectric strength of 1800VAC. The product also offers a resistance tolerance of ±1% and an insulation resistance of at least 10G,Ѷ. This component is suitable for applications requiring compact size and high power dissipation, such as snubber circuits and switch mode power supplies.
RES, 12R, 35W, TO-220, THICK FILM; Resistance:12ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 33AH7124 |
| Product Name | Res, 12R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220 |
| Resistance Range | 12 ohms |