TE Connectivity Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 10R 1%

Description
RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Description
RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7121
Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7121
RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7121
Product Name Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers