TE Connectivity Res, 10K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 10K 1%

Description
RES, 10K, 35W, TO-220, THICK FILM; Resistance:10kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 35W, TO-220, THICK FILM; Resistance:10kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6183
Res, 10K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6183
RES, 10K, 35W, TO-220, THICK FILM; Resistance:10kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 10K, 35W, TO-220, THICK FILM; Resistance:10kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6183
Product Name Res, 10K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details