TE Connectivity Through Hole Resistors MPT100XR22J

Description
220 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
220 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100XR22J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100XR22J-ND
Through Hole Resistors 1712-MPT100XR22J-ND
220 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

220 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R22, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7219
Res, 0R22, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7219
RES, 0R22, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 0R22, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100XR22J-ND 53AH7219
Product Name Through Hole Resistors Res, 0R22, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details