TE Connectivity Through Hole Resistors MPT100XR10J

Description
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100XR10J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100XR10J-ND
Through Hole Resistors 1712-MPT100XR10J-ND
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R1, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7217
Res, 0R1, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7217
RES, 0R1, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100XR10J-ND 53AH7217
Product Name Through Hole Resistors Res, 0R1, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers