TE Connectivity Through Hole Resistors MPT100T2R7F

Description
2.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100T2R7F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100T2R7F-ND
Through Hole Resistors 1712-MPT100T2R7F-ND
2.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

2.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7216
Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7216
RES, 2R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 2R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100T2R7F-ND 53AH7216
Product Name Through Hole Resistors Res, 2R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details