TE Connectivity Through Hole Resistors MPT100T2R2F

Description
2.2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100T2R2F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100T2R2F-ND
Through Hole Resistors 1712-MPT100T2R2F-ND
2.2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

2.2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7214
Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7214
RES, 2R2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100T2R2F-ND 53AH7214
Product Name Through Hole Resistors Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details