1.8 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
TE Connectivity MPT100T1R8F
TE Connectivity MPT100T1R8F
TE Connectivity MPT100T1R8F
RES, 1R8, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-MPT100T1R8F-ND | 1955110 | 1955111P | 53AH7213 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 1R8, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Power film | Thick Film (Chip) | |
| Mounting / Packaging | TO-247-2 | ThroughHole; To247 | ThroughHole | |
| Resistance Range | 1.8 ohms | 1.8 ohms |