8.2 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
FIXED RESISTOR THICK FILM 100W 8
TE Connectivity MPT100C8K2F
TE Connectivity MPT100C8K2F
TE Connectivity MPT100C8K2F
RES, 8K2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-MPT100C8K2F-ND | 1111-MPT100C8K2F-ND | 1955207 | 1955208P | 53AH7207 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 8K2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Power film | Thick Film (Chip) | ||
| Mounting / Packaging | TO-247-2 | ThroughHole; To247 | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % |