TE Connectivity Through Hole Resistors MPT100C68RJ

Description
68 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C68RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C68RJ-ND
Through Hole Resistors 1712-MPT100C68RJ-ND
68 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

68 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 68R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7204
Res, 68R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7204
RES, 68R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 68R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C68RJ-ND 53AH7204
Product Name Through Hole Resistors Res, 68R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers