3.3 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
TE Connectivity MPT100C3K3F
TE Connectivity MPT100C3K3F
TE Connectivity MPT100C3K3F
RES, 3K3, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-MPT100C3K3F-ND | 1955196 | 1955196P | 53AH7183 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 3K3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Power film | Thick Film (Chip) | |
| Mounting / Packaging | TO-247-2 | ThroughHole; To247 | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |