TE Connectivity Through Hole Resistors MPT100C39RF

Description
39 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C39RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C39RF-ND
Through Hole Resistors 1712-MPT100C39RF-ND
39 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

39 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 39R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7190
Res, 39R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7190
RES, 39R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 39R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C39RF-ND 53AH7190
Product Name Through Hole Resistors Res, 39R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details