TE Connectivity Through Hole Resistors MPT100C390RF

Description
390 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C390RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C390RF-ND
Through Hole Resistors 1712-MPT100C390RF-ND
390 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

390 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 390R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7191
Res, 390R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7191
RES, 390R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 390R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C390RF-ND 53AH7191
Product Name Through Hole Resistors Res, 390R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details