TE Connectivity Through Hole Resistors MPT100C33RF

Description
33 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C33RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C33RF-ND
Through Hole Resistors 1712-MPT100C33RF-ND
33 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

33 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 33R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7186
Res, 33R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7186
RES, 33R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C33RF-ND 53AH7186
Product Name Through Hole Resistors Res, 33R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details