TE Connectivity Through Hole Resistors MPT100C330RJ

Description
330 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C330RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C330RJ-ND
Through Hole Resistors 1712-MPT100C330RJ-ND
330 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

330 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 330R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7189
Res, 330R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7189
RES, 330R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 330R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C330RJ-ND 53AH7189
Product Name Through Hole Resistors Res, 330R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers