TE Connectivity Through Hole Resistors MPT100C220RF

Description
220 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C220RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C220RF-ND
Through Hole Resistors 1712-MPT100C220RF-ND
220 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

220 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 220R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7179
Res, 220R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7179
RES, 220R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C220RF-ND 53AH7179
Product Name Through Hole Resistors Res, 220R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details