TE Connectivity Through Hole Resistors MPT100C1K0F

Description
1 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C1K0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C1K0F-ND
Through Hole Resistors 1712-MPT100C1K0F-ND
1 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

1 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 1K, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7156
Res, 1K, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7156
RES, 1K, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C1K0F-ND 53AH7156
Product Name Through Hole Resistors Res, 1K, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers