TE Connectivity MPT100C180RF
TE Connectivity MPT100C180RF
TE Connectivity MPT100C180RF
180 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1955163 | 1955164P | 1712-MPT100C180RF-ND | 1111-MPT100C180RF-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Power film | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole; To247 | ThroughHole | TO-247-2 | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 180 ohms | 180 ohms |