TE Connectivity Through Hole Resistors MPT100C100RJ

Description
100 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C100RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C100RJ-ND
Through Hole Resistors 1712-MPT100C100RJ-ND
100 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

100 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 100R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7165
Res, 100R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7165
RES, 100R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C100RJ-ND 53AH7165
Product Name Through Hole Resistors Res, 100R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers