100 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
TE Connectivity MPT100C100RF
TE Connectivity MPT100C100RF
TE Connectivity MPT100C100RF
Win Source Part Number: 1080185-MPT100C100RF
Category: Resistors>Through Hole Resistors
Series: MPT, CGS
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.965" (24.51mm)
Standard Package: 35
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 100W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 5-2176429-5,1712-MPT
RES 100 OHM 1% 100W TO247 Product overview: MPT100C100RF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100C100RF can be used for catalog matching and distributor lookup.
RES, 100R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-MPT100C100RF-ND | 1955157 | 1955158P | 1080185-MPT100C100RF | 53-MPT100C100RF | 53AH7164 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | 100 OHM 100W Resistor | Res, 100R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Thick Film (Chip) | Power film | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | TO-247-2 | ThroughHole; To247 | ThroughHole | TO-247-2 | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |