TE Connectivity Through Hole Resistors MPT100A6R8F

Description
6.8 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100A6R8F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A6R8F-ND
Through Hole Resistors 1712-MPT100A6R8F-ND
6.8 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

6.8 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 6R8, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7153
Res, 6R8, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7153
RES, 6R8, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 6R8, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100A6R8F-ND 53AH7153
Product Name Through Hole Resistors Res, 6R8, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details