TE Connectivity Through Hole Resistors MPT100A4R7J

Description
4.7 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100A4R7J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A4R7J-ND
Through Hole Resistors 1712-MPT100A4R7J-ND
4.7 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

4.7 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7151
Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7151
RES, 4R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100A4R7J-ND 53AH7151
Product Name Through Hole Resistors Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details