TE Connectivity 4.7 OHM 100W Resistor MPT100A4R7F

Description
RES 4.7 OHM 1% 100W TO247 Product overview: MPT100A4R7F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A4R7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.7 OHM 1% 100W TO247 Product overview: MPT100A4R7F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A4R7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7 OHM 100W Resistor - 53-MPT100A4R7F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 100W Resistor
53-MPT100A4R7F
4.7 OHM 100W Resistor 53-MPT100A4R7F
RES 4.7 OHM 1% 100W TO247 Product overview: MPT100A4R7F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A4R7F can be used for catalog matching and distributor lookup.

RES 4.7 OHM 1% 100W TO247 Product overview: MPT100A4R7F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A4R7F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-MPT100A4R7F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A4R7F-ND
Through Hole Resistors 1712-MPT100A4R7F-ND
4.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

4.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1161696-MPT100A4R7F
Resistors - Through Hole Resistors 1161696-MPT100A4R7F
Win Source Part Number: 1161696-MPT100A4R7F Category: Resistors>Through Hole Resistors Series: MPT, CGS Features: Non-Inductive Package: Tube Height - Seated (Max): 0.965" (24.51mm) Standard Package: 35 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1712-MPT100A4R7F,3-2 176429-9

Win Source Part Number: 1161696-MPT100A4R7F
Category: Resistors>Through Hole Resistors
Series: MPT, CGS
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.965" (24.51mm)
Standard Package: 35
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 100W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1712-MPT100A4R7F,3-2176429-9

Buy Now Datasheet
Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7150
Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7150
RES, 4R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MPT100A4R7F 1712-MPT100A4R7F-ND 1161696-MPT100A4R7F 53AH7150
Product Name 4.7 OHM 100W Resistor Through Hole Resistors Resistors - Through Hole Resistors Res, 4R7, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247-2
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details