TE Connectivity Resistors - Through Hole Resistors MPT100A3R9F

Description
Win Source Part Number: 1086225-MPT100A3R9F Category: Resistors>Through Hole Resistors Series: MPT, CGS Features: Non-Inductive Package: Tube Height - Seated (Max): 0.965" (24.51mm) Standard Package: 35 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1712-MPT100A3R9F,3-2 176429-8
Request a Quote Datasheet
Description
Win Source Part Number: 1086225-MPT100A3R9F Category: Resistors>Through Hole Resistors Series: MPT, CGS Features: Non-Inductive Package: Tube Height - Seated (Max): 0.965" (24.51mm) Standard Package: 35 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1712-MPT100A3R9F,3-2 176429-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1086225-MPT100A3R9F
Resistors - Through Hole Resistors 1086225-MPT100A3R9F
Win Source Part Number: 1086225-MPT100A3R9F Category: Resistors>Through Hole Resistors Series: MPT, CGS Features: Non-Inductive Package: Tube Height - Seated (Max): 0.965" (24.51mm) Standard Package: 35 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1712-MPT100A3R9F,3-2 176429-8

Win Source Part Number: 1086225-MPT100A3R9F
Category: Resistors>Through Hole Resistors
Series: MPT, CGS
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.965" (24.51mm)
Standard Package: 35
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 100W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.9 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1712-MPT100A3R9F,3-2176429-8

Buy Now Datasheet
Through Hole Resistors - 1712-MPT100A3R9F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A3R9F-ND
Through Hole Resistors 1712-MPT100A3R9F-ND
3.9 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

3.9 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
3.9 OHM 100W Resistor - 53-MPT100A3R9F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9 OHM 100W Resistor
53-MPT100A3R9F
3.9 OHM 100W Resistor 53-MPT100A3R9F
RES 3.9 OHM 1% 100W TO247 Product overview: MPT100A3R9F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A3R9F can be used for catalog matching and distributor lookup.

RES 3.9 OHM 1% 100W TO247 Product overview: MPT100A3R9F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A3R9F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R9, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7149
Res, 3R9, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7149
RES, 3R9, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1086225-MPT100A3R9F 1712-MPT100A3R9F-ND 53-MPT100A3R9F 53AH7149
Product Name Resistors - Through Hole Resistors Through Hole Resistors 3.9 OHM 100W Resistor Res, 3R9, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details