TE Connectivity Through Hole Resistors MPT100A3R3J

Description
3.3 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100A3R3J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A3R3J-ND
Through Hole Resistors 1712-MPT100A3R3J-ND
3.3 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

3.3 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7148
Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7148
RES, 3R3, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 3R3, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100A3R3J-ND 53AH7148
Product Name Through Hole Resistors Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details