TE Connectivity Through Hole Resistors MPT100A3R3F

Description
3.3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100A3R3F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A3R3F-ND
Through Hole Resistors 1712-MPT100A3R3F-ND
3.3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

3.3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1111-MPT100A3R3F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-MPT100A3R3F-ND
Through Hole Resistors 1111-MPT100A3R3F-ND
MPT100 3R3 1%

MPT100 3R3 1%

Buy Now Datasheet
Through Hole Resistors - 1955116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1955116
Through Hole Resistors 1955116
TE Connectivity MPT100A3R3F

TE Connectivity MPT100A3R3F

Supplier's Site
Through Hole Resistors - 1955117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1955117
Through Hole Resistors 1955117
TE Connectivity MPT100A3R3F

TE Connectivity MPT100A3R3F

Supplier's Site
Through Hole Resistors - 1955117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1955117P
Through Hole Resistors 1955117P
TE Connectivity MPT100A3R3F

TE Connectivity MPT100A3R3F

Supplier's Site
Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7147
Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7147
RES, 3R3, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 3R3, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-MPT100A3R3F-ND 1111-MPT100A3R3F-ND 1955116 1955117P 53AH7147
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3R3, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; To247 ThroughHole
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details