TE Connectivity Through Hole Resistors MPT100A10RJ

Description
10 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100A10RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A10RJ-ND
Through Hole Resistors 1712-MPT100A10RJ-ND
10 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

10 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7146
Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7146
RES, 10R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100A10RJ-ND 53AH7146
Product Name Through Hole Resistors Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers