TE Connectivity Res, 68R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 68R 5%

Description
RES, 68R, 100W, TO-247, THICK FILM; Resistance:68ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 100W, TO-247, THICK FILM; Resistance:68ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH6178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH6178
Res, 68R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH6178
RES, 68R, 100W, TO-247, THICK FILM; Resistance:68ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 68R, 100W, TO-247, THICK FILM; Resistance:68ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6178
Product Name Res, 68R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details