The Res, 5R6, 100W, TO-247, Thick Film resistor from the MPT Series is designed for high power applications, capable of handling up to 100W when mounted on a suitable heatsink. It features a resistance value of 5.6 ohms with a tolerance of ±1%. The maximum operating voltage is rated at 700V, making it suitable for various electronic applications. This resistor is constructed using thick film technology, ensuring low inductance and high reliability. It operates effectively within a temperature range of -65°C to 175°C and is RoHS compliant. The TO-247 package allows for easy mounting and integration into circuits.
RES, 5R6, 100W, TO-247, THICK FILM; Resistance:5.6ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 33AH7096 |
| Product Name | Res, 5R6, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-247 |
| Resistance Range | 5.6 ohms |
| Tolerance | 1 +/- % |