TE Connectivity Res, 470R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 470R 1%

Description
RES, 470R, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH7094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH7094
Res, 470R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH7094
RES, 470R, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 470R, 100W, TO-247, THICK FILM; Resistance:470ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7094
Product Name Res, 470R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details