TE Connectivity Res, 1R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 1R0 5%

Description
RES, 1R, 100W, TO-247, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Description
RES, 1R, 100W, TO-247, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH6164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH6164
Res, 1R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH6164
RES, 1R, 100W, TO-247, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1R, 100W, TO-247, THICK FILM; Resistance:1ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6164
Product Name Res, 1R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details