TE Connectivity Res, 1K5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 1K5 1%

Description
RES, 1K5, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH7060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH7060
Res, 1K5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH7060
RES, 1K5, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 1K5, 100W, TO-247, THICK FILM; Resistance:1.5kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7060
Product Name Res, 1K5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 1500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details