RES, 12R, 100W, TO-247, THICK FILM; Resistance:12ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 33AH7069 |
| Product Name | Res, 12R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-247 |
| Resistance Range | 12 ohms |
| Tolerance | 1 +/- % |