TE Connectivity Res, 100R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 100R 5%

Description
RES, 100R, 100W, TO-247, THICK FILM; Resistance:100ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 100W, TO-247, THICK FILM; Resistance:100ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH6167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH6167
Res, 100R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH6167
RES, 100R, 100W, TO-247, THICK FILM; Resistance:100ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 100R, 100W, TO-247, THICK FILM; Resistance:100ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6167
Product Name Res, 100R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details