TE Connectivity Pushbutton Switches MPS2004R

Description
Pushbutton Switches DPDT PUSH ON/(ON) WIRE LUG GOLD
Datasheet
Description
Pushbutton Switches DPDT PUSH ON/(ON) WIRE LUG GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
MPS2004R
Pushbutton Switches MPS2004R
Pushbutton Switches DPDT PUSH ON/(ON) WIRE LUG GOLD

Pushbutton Switches DPDT PUSH ON/(ON) WIRE LUG GOLD

Buy Now Datasheet
Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity - 75T9141 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity
75T9141
Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity 75T9141
SWITCH, PUSHBUTTON , DPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes

SWITCH, PUSHBUTTON , DPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number MPS2004R 75T9141
Product Name Pushbutton Switches Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10151085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details