TE Connectivity Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity MPS2004N

Description
SWITCH, PUSHBUTTON , DPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON , DPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity - 75T9139 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity
75T9139
Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity 75T9139
SWITCH, PUSHBUTTON , DPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes

SWITCH, PUSHBUTTON , DPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPS2004N
Pushbutton Switches MPS2004N
Pushbutton Switches DPDT PUSH ON/ON WIRE LUG GOLD

Pushbutton Switches DPDT PUSH ON/ON WIRE LUG GOLD

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 75T9139 MPS2004N
Product Name Switch, Pushbutton , Dpdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317570-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Micro switches - Z 6881 - T 6881-11-1-2439-1 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Flush Push Buttons - 2ALF1LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details