TE Connectivity Switch, Pushbutton , Spdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity MPS1004F

Description
SWITCH, PUSHBUTTON , SPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON , SPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton , Spdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity - 75T9136 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton , Spdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity
75T9136
Switch, Pushbutton , Spdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity 75T9136
SWITCH, PUSHBUTTON , SPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes

SWITCH, PUSHBUTTON , SPDT, 60mA, 30VDC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:60mA; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPS1004F
Pushbutton Switches MPS1004F
Pushbutton Switches SPDT PUSH ON/(ON) WIRE LUG GOLD

Pushbutton Switches SPDT PUSH ON/(ON) WIRE LUG GOLD

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 75T9136 MPS1004F
Product Name Switch, Pushbutton , Spdt, 60Ma, 30Vdc, Solder Lug; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 42007779 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro switches - Z 6881 - Z 6881-11-1-80R-1637 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details