TE Connectivity Through Hole Resistors MPR20C470RJ

Description
470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105524-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105524-ND
Through Hole Resistors A105524-ND
470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mpr Series, 470 Ohm, 2 W, 5%, 500 V, To-220 Cgs Te Connectivity - 16R5853 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mpr Series, 470 Ohm, 2 W, 5%, 500 V, To-220 Cgs Te Connectivity
16R5853
Through Hole Metal Film Resistor, Mpr Series, 470 Ohm, 2 W, 5%, 500 V, To-220 Cgs Te Connectivity 16R5853
Through Hole Metal Film Resistor, MPR Series, 470 ohm, 2 W, - 5%, 500 V, TO-220

Through Hole Metal Film Resistor, MPR Series, 470 ohm, 2 W, - 5%, 500 V, TO-220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A105524-ND 16R5853
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mpr Series, 470 Ohm, 2 W, 5%, 500 V, To-220 Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging TO-220-2 ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers