TE Connectivity Through Hole Resistors MPR20C15RJ

Description
15 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPR20C15RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPR20C15RJ-ND
Through Hole Resistors MPR20C15RJ-ND
15 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

15 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MPR20C15RJ-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers