TE Connectivity Through Hole Resistors MPR20C15KJ

Description
15 kOhms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105519-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105519-ND
Through Hole Resistors A105519-ND
15 kOhms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

15 kOhms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Resistor, High Power, 15Kohm, 20W, 5%; Resistance Cgs Te Connectivity - 16R5841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Power, 15Kohm, 20W, 5%; Resistance Cgs Te Connectivity
16R5841
Resistor, High Power, 15Kohm, 20W, 5%; Resistance Cgs Te Connectivity 16R5841
RESISTOR, HIGH POWER, 15KOHM, 20W, 5%; Resistance:15kohm; Product Range:MPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thin Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, HIGH POWER, 15KOHM, 20W, 5%; Resistance:15kohm; Product Range:MPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thin Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A105519-ND 16R5841
Product Name Through Hole Resistors Resistor, High Power, 15Kohm, 20W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details