MPR20C10KJ -- MPR20C 10K 5% CGS - TE CONNECTIVITY
TE Connectivity
Mpr20C 10K 5% Cgs - Te Connectivity
MPR20C10KJ
Description
MPR20C 10K 5%
Description
MPR20C 10K 5%
Suppliers
Mpr20C 10K 5% Cgs - Te Connectivity
41AJ9570
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ9570 |
|
Product Name
|
Mpr20C 10K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details