TE Connectivity Pushbutton Switch; Product Range Alcoswitch Te Connectivity MPG-206R

Description
PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Alcoswitch Te Connectivity - 61F994 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Alcoswitch Te Connectivity
61F994
Pushbutton Switch; Product Range Alcoswitch Te Connectivity 61F994
PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61F994
Product Name Pushbutton Switch; Product Range Alcoswitch Te Connectivity
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
E program - EDP - Mushroom button - EDP35SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers